T4ZB106K010CRLB4900 Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 10UF, 10V, 1505

Status: Unknown
Series: T4Z-Medical Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.54

Distributor Stock
Logo for Farnell
Farnell
from US$5.54
No stock
Buy Now
Logo for element14
element14
from US$7.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 10V
Tantalum Capacitor Case 1505 [3812 Metric]
Product Range T4Z-Medical Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 8ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor, Tantalum, 10Uf, 10V, 1505 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4ZB106K010CRLB4900?

Additional datasheets, footprints and schematics for T4ZB106K010CRLB4900 are listed on our Part Details page. You can also find images and similar parts to T4ZB106K010CRLB4900 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4ZB106K010CRLB4900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4ZB106K010CRLB4900 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4ZB106K010CRLB4900 fall under?

The T4ZB106K010CRLB4900 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T4ZB106K010CRLB4900 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4ZB106K010CRLB4900 you can contact the distributor directly for product support, shipping queries etc.

Is the T4ZB106K010CRLB4900 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T4ZB106K010CRLB4900 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for T4ZB106K010CRLB4900.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4ZB106K010CRLB4900 often in real-time on the comparison pages.

What if I can't find stock of T4ZB106K010CRLB4900?

You can fill out our help required form which you can use to request a quote for T4ZB106K010CRLB4900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay