T499X336K035ATE600 KEMET Parts by KEMET

CAP 33UF 35V TANT CASE X

Status: Unknown
Series: T499 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.33

Distributor Stock
Logo for Farnell
Farnell
from US$2.33
343
in stock
Buy Now
Logo for element14
element14
from US$2.43
343
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.68
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 35V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range T499 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 175°C

Alternative Descriptions

CAP, 33µF, 35V, 10% | element14
Tantalum Capacitor, 33Uf 35V, 0.6 Ohm, 0.1, 7343-43 | Newark Electronics
Surface Mount Tantalum Capacitor, 33 uF, 35 V, ± 10%, -55 °C, 175 °C, 2917 [7343-43 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 33 uF, 35 V, � 10%, -55 �C, 175 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T499X336K035ATE600?

Additional datasheets, footprints and schematics for T499X336K035ATE600 are listed on our Part Details page. You can also find images and similar parts to T499X336K035ATE600 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T499X336K035ATE600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T499X336K035ATE600 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T499X336K035ATE600 fall under?

The T499X336K035ATE600 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T499X336K035ATE600 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T499X336K035ATE600 you can contact the distributor directly for product support, shipping queries etc.

Is the T499X336K035ATE600 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T499X336K035ATE600 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T499X336K035ATE600.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T499X336K035ATE600 often in real-time on the comparison pages.

What if I can't find stock of T499X336K035ATE600?

You can fill out our help required form which you can use to request a quote for T499X336K035ATE600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay