Status: | Unknown |
---|---|
Series: | T498 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T498 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
ESR | 10ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, Aec-Q200 T498 Series, 1 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kemet T498A105K035ATE10K | Newark Electronics |
CAP, 1µF, 35V, 10% | element14 |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 150 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T498A105K035ATE10K?
Additional datasheets, footprints and schematics for T498A105K035ATE10K are listed on our Part Details page. You can also find images and similar parts to T498A105K035ATE10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T498A105K035ATE10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T498A105K035ATE10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T498A105K035ATE10K fall under?
The T498A105K035ATE10K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T498A105K035ATE10K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T498A105K035ATE10K you can contact the distributor directly for product support, shipping queries etc.
Is the T498A105K035ATE10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T498A105K035ATE10K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for T498A105K035ATE10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T498A105K035ATE10K often in real-time on the comparison pages.
What if I can't find stock of T498A105K035ATE10K?
You can fill out our help required form which you can use to request a quote for T498A105K035ATE10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.