T496B106M016ATE3K5 KEMET Parts by KEMET

CAP 10UF 16V TANT CASE B

Status: Unknown
Series: T496 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.38
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range T496 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 3.5ohm
Manufacturer Size Code B
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 10Uf, 16V, Case B, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America
TANTALUM CAPACITOR, 10UF, 16V, CASE B | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T496B106M016ATE3K5?

Additional datasheets, footprints and schematics for T496B106M016ATE3K5 are listed on our Part Details page. You can also find images and similar parts to T496B106M016ATE3K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T496B106M016ATE3K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T496B106M016ATE3K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T496B106M016ATE3K5 fall under?

The T496B106M016ATE3K5 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T496B106M016ATE3K5 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T496B106M016ATE3K5 you can contact the distributor directly for product support, shipping queries etc.

Is the T496B106M016ATE3K5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T496B106M016ATE3K5 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T496B106M016ATE3K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T496B106M016ATE3K5 often in real-time on the comparison pages.

What if I can't find stock of T496B106M016ATE3K5?

You can fill out our help required form which you can use to request a quote for T496B106M016ATE3K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay