T495X337M010ATE060 Capacitors by KEMET

CAPACITOR TANT, 330UF 10V 0.06 OHM 20%, 7343-43

Status: Unknown
Series: T495 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Newark
Newark
from US$1.33
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 10V
Product Range T495 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.06ohm
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 330Uf 10V 0.06 Ohm 20%, 7343-43 | Newark Electronics
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T495X337M010ATE060?

Additional datasheets, footprints and schematics for T495X337M010ATE060 are listed on our Part Details page. You can also find images and similar parts to T495X337M010ATE060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T495X337M010ATE060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X337M010ATE060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T495X337M010ATE060 fall under?

The T495X337M010ATE060 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T495X337M010ATE060 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T495X337M010ATE060 you can contact the distributor directly for product support, shipping queries etc.

Is the T495X337M010ATE060 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T495X337M010ATE060 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T495X337M010ATE060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T495X337M010ATE060 often in real-time on the comparison pages.

What if I can't find stock of T495X337M010ATE060?

You can fill out our help required form which you can use to request a quote for T495X337M010ATE060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay