Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
2,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
568
in stock
|
Buy Now | |
Rapid Electronics
from US$1.29
|
500
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
333
in stock
|
Buy Now | |
element14
from US$1.30
|
76
in stock
|
Buy Now | |
Farnell
from US$1.30
|
76
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.175ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
T495 smt tantalum capacitor,33uF 25V | RS |
Tantalum Capacitor, 33Uf 25V 0.175 Ohm 10%, 7343-43 | Newark Electronics |
KEMET Tantalum Capacitors - Solid SMD 25V 33uF 2917 10% ESR%3D175mOhms | Distrelec |
Capacitors Tantalum PCB 33uF SMD Tol 10% 25 VDC Case Size 7343 T494 Series | KEMET T495X336K025ATE175 | RS Americas |
CAP, 33µF, 25V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T495X336K025ATE175?
Additional datasheets, footprints and schematics for T495X336K025ATE175 are listed on our Part Details page. You can also find images and similar parts to T495X336K025ATE175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495X336K025ATE175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X336K025ATE175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495X336K025ATE175 fall under?
The T495X336K025ATE175 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495X336K025ATE175 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495X336K025ATE175 you can contact the distributor directly for product support, shipping queries etc.
Is the T495X336K025ATE175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495X336K025ATE175 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Distrelec and RS Americas have stock available or on a lead time for T495X336K025ATE175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495X336K025ATE175 often in real-time on the comparison pages.
What if I can't find stock of T495X336K025ATE175?
You can fill out our help required form which you can use to request a quote for T495X336K025ATE175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.