T495X226M035ATE225 Capacitors by KEMET

CAPACITOR TANT, 22UF 35V 0.225 OHM 20%, 7343-43

Status: Unknown
Series: T495 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Newark
Newark
from US$0.96
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.12
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 35V
Product Range T495 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.225ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 22Uf 35V 0.225 Ohm 20%, 7343-43 | Newark Electronics
Cap Tant Solid 22uF 35V X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.225 Ohm 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T495X226M035ATE225?

Additional datasheets, footprints and schematics for T495X226M035ATE225 are listed on our Part Details page. You can also find images and similar parts to T495X226M035ATE225 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T495X226M035ATE225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X226M035ATE225 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T495X226M035ATE225 fall under?

The T495X226M035ATE225 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T495X226M035ATE225 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T495X226M035ATE225 you can contact the distributor directly for product support, shipping queries etc.

Is the T495X226M035ATE225 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T495X226M035ATE225 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T495X226M035ATE225.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T495X226M035ATE225 often in real-time on the comparison pages.

What if I can't find stock of T495X226M035ATE225?

You can fill out our help required form which you can use to request a quote for T495X226M035ATE225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay