Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor Tant, 100Uf, 6.3V, Full Reel | Newark Electronics |
Cap Tant Solid 100uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) SMD 7343-20 0.09 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T495V107M006ATE090?
Additional datasheets, footprints and schematics for T495V107M006ATE090 are listed on our Part Details page. You can also find images and similar parts to T495V107M006ATE090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495V107M006ATE090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495V107M006ATE090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495V107M006ATE090 fall under?
The T495V107M006ATE090 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495V107M006ATE090 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495V107M006ATE090 you can contact the distributor directly for product support, shipping queries etc.
Is the T495V107M006ATE090 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T495V107M006ATE090 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T495V107M006ATE090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495V107M006ATE090 often in real-time on the comparison pages.
What if I can't find stock of T495V107M006ATE090?
You can fill out our help required form which you can use to request a quote for T495V107M006ATE090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.