Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Product Range | T495 Series |
Manufacturer Size Code | D |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Tant, 68Uf, 10V | Newark Electronics |
Cap Tant Solid 68uF 10V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.14 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T495D686K010ATE140?
Additional datasheets, footprints and schematics for T495D686K010ATE140 are listed on our Part Details page. You can also find images and similar parts to T495D686K010ATE140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495D686K010ATE140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495D686K010ATE140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495D686K010ATE140 fall under?
The T495D686K010ATE140 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495D686K010ATE140 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495D686K010ATE140 you can contact the distributor directly for product support, shipping queries etc.
Is the T495D686K010ATE140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T495D686K010ATE140 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T495D686K010ATE140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495D686K010ATE140 often in real-time on the comparison pages.
What if I can't find stock of T495D686K010ATE140?
You can fill out our help required form which you can use to request a quote for T495D686K010ATE140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.