T495D685M050ATE300 KEMET Parts by KEMET

CAP 6.8UF 50V TANT CASE D

Status: Unknown
Series: T495 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.20
-
Buy Now
Logo for element14
element14
from US$1.31
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 6.8µF
Voltage Rating 50V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range T495 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.3ohm
Manufacturer Size Code D
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 6.8Uf 50V 0.3 Ohm 20%, 7343-31 | Newark Electronics
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
CAP, 6.8UF, 50V, TANT, CASE D | Farnell
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T495D685M050ATE300?

Additional datasheets, footprints and schematics for T495D685M050ATE300 are listed on our Part Details page. You can also find images and similar parts to T495D685M050ATE300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T495D685M050ATE300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495D685M050ATE300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T495D685M050ATE300 fall under?

The T495D685M050ATE300 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T495D685M050ATE300 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T495D685M050ATE300 you can contact the distributor directly for product support, shipping queries etc.

Is the T495D685M050ATE300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T495D685M050ATE300 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for T495D685M050ATE300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T495D685M050ATE300 often in real-time on the comparison pages.

What if I can't find stock of T495D685M050ATE300?

You can fill out our help required form which you can use to request a quote for T495D685M050ATE300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay