Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$1.51
Capacitance | 6.8µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.19ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor 495 size D 6.8uF 50V | RS |
Surface Mount Tantalum Capacitor, T495 Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T495D685K050ATE190 | Newark Electronics |
CAP, 6.8µF, 50V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
6.8uF Solid MnO2 Tantalum Electrolytic Capacitor, 50 V dc +/-10%, T495 Series | KEMET T495D685K050ATE190 | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495D685K050ATE190?
Additional datasheets, footprints and schematics for T495D685K050ATE190 are listed on our Part Details page. You can also find images and similar parts to T495D685K050ATE190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495D685K050ATE190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495D685K050ATE190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495D685K050ATE190 fall under?
The T495D685K050ATE190 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495D685K050ATE190 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495D685K050ATE190 you can contact the distributor directly for product support, shipping queries etc.
Is the T495D685K050ATE190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495D685K050ATE190 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T495D685K050ATE190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495D685K050ATE190 often in real-time on the comparison pages.
What if I can't find stock of T495D685K050ATE190?
You can fill out our help required form which you can use to request a quote for T495D685K050ATE190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.