Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
1,528
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
9,500
in stock
|
Buy Now | |
element14
from US$0.78
|
1,778
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1,528
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
664
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
198
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 22µF, 25V, 20% | element14 |
Cap, 22Μf, 25V, 20% | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
KEMET Tantalum Capacitor 22uF 25V 20% 200mOhm | Distrelec |
Surface Mount Tantalum Capacitor, 22 uF, 25 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 22 uF, 25 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495D226M025ATE200?
Additional datasheets, footprints and schematics for T495D226M025ATE200 are listed on our Part Details page. You can also find images and similar parts to T495D226M025ATE200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495D226M025ATE200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495D226M025ATE200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495D226M025ATE200 fall under?
The T495D226M025ATE200 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T495D226M025ATE200 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495D226M025ATE200 you can contact the distributor directly for product support, shipping queries etc.
Is the T495D226M025ATE200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495D226M025ATE200 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for T495D226M025ATE200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495D226M025ATE200 often in real-time on the comparison pages.
What if I can't find stock of T495D226M025ATE200?
You can fill out our help required form which you can use to request a quote for T495D226M025ATE200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.