Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Product Range | T495 Series |
Manufacturer Size Code | B |
Capacitor Case Style | 1411 [3528 Metric] |
Capacitor Dielectric Type | Tantalum |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Tant, 68Uf, 10V | Newark Electronics |
Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.6 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T495B686M010ATE600?
Additional datasheets, footprints and schematics for T495B686M010ATE600 are listed on our Part Details page. You can also find images and similar parts to T495B686M010ATE600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495B686M010ATE600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495B686M010ATE600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495B686M010ATE600 fall under?
The T495B686M010ATE600 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495B686M010ATE600 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495B686M010ATE600 you can contact the distributor directly for product support, shipping queries etc.
Is the T495B686M010ATE600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T495B686M010ATE600 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T495B686M010ATE600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495B686M010ATE600 often in real-time on the comparison pages.
What if I can't find stock of T495B686M010ATE600?
You can fill out our help required form which you can use to request a quote for T495B686M010ATE600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.