T495B685M025ATE1K5 Capacitors by KEMET

CAPACITOR TANT, 6.8UF 25V 1.5 OHM 20%, 3528-21

Status: Unknown
Series: T495 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.63


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.63
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 6.8µF
Voltage Rating 25V
Product Range T495 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 6.8Uf 25V 1.5 Ohm 20%, 3528-21 | Newark Electronics
Surface Mount Tantalum Capacitor, 6.8 uF, 25 V, ± 20%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T495B685M025ATE1K5?

Additional datasheets, footprints and schematics for T495B685M025ATE1K5 are listed on our Part Details page. You can also find images and similar parts to T495B685M025ATE1K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T495B685M025ATE1K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495B685M025ATE1K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T495B685M025ATE1K5 fall under?

The T495B685M025ATE1K5 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T495B685M025ATE1K5 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T495B685M025ATE1K5 you can contact the distributor directly for product support, shipping queries etc.

Is the T495B685M025ATE1K5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T495B685M025ATE1K5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T495B685M025ATE1K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T495B685M025ATE1K5 often in real-time on the comparison pages.

What if I can't find stock of T495B685M025ATE1K5?

You can fill out our help required form which you can use to request a quote for T495B685M025ATE1K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay