Status: | Unknown |
---|---|
Series: | T494 Series |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Product Range | T494 Series |
Manufacturer Size Code | X |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
RoHS Compliant | Yes |
Capacitor Tant, 330Uf, 6.3V | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 330 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T494X337K006AT?
Additional datasheets, footprints and schematics for T494X337K006AT are listed on our Part Details page. You can also find images and similar parts to T494X337K006AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T494X337K006AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494X337K006AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T494X337K006AT fall under?
The T494X337K006AT is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T494X337K006AT when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T494X337K006AT you can contact the distributor directly for product support, shipping queries etc.
Is the T494X337K006AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T494X337K006AT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T494X337K006AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T494X337K006AT often in real-time on the comparison pages.
What if I can't find stock of T494X337K006AT?
You can fill out our help required form which you can use to request a quote for T494X337K006AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.