T494V107K016AT KEMET Parts by KEMET

CAP 100UF 16V TANT CASE V

Status: Unknown
Series: T494 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$2.10
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.06
847
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.95
3
in stock
Buy Now
Logo for element14
element14
from US$1.73
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.75
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range T494 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.5ohm
Manufacturer Size Code V
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitors Tantalum PCB 100uF Tol 10% SMD 16 VDC Case Size 7343 T494 Series | KEMET T494V107K016AT | RS Americas
Tantalum Capacitor, 100Uf 16V 0.5 Ohm 10%, 7343-20 | Newark Electronics
TANTALUM CAPACITOR, 100UF 16V 0.5 OHM 10%, 7343-20 | element14
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T494V107K016AT?

Additional datasheets, footprints and schematics for T494V107K016AT are listed on our Part Details page. You can also find images and similar parts to T494V107K016AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T494V107K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494V107K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T494V107K016AT fall under?

The T494V107K016AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T494V107K016AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T494V107K016AT you can contact the distributor directly for product support, shipping queries etc.

Is the T494V107K016AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T494V107K016AT have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T494V107K016AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T494V107K016AT often in real-time on the comparison pages.

What if I can't find stock of T494V107K016AT?

You can fill out our help required form which you can use to request a quote for T494V107K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay