T494D336M025AT Capacitors by KEMET

CAPACITOR TANT, 33UF, 25V

Status: Unknown
Series: T494 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.94

Distributor Stock
Logo for Newark
Newark
from US$1.94
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Product Range T494 Series
Manufacturer Size Code D
Capacitor Case Style 2917 [7343 Metric]
Capacitor Dielectric Type Tantalum
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 33Uf, 25V | Newark Electronics
Surface Mount Tantalum Capacitor, 33 uF, 25 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 33 uF, 25 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T494D336M025AT?

Additional datasheets, footprints and schematics for T494D336M025AT are listed on our Part Details page. You can also find images and similar parts to T494D336M025AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T494D336M025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494D336M025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T494D336M025AT fall under?

The T494D336M025AT is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T494D336M025AT when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T494D336M025AT you can contact the distributor directly for product support, shipping queries etc.

Is the T494D336M025AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T494D336M025AT have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T494D336M025AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T494D336M025AT often in real-time on the comparison pages.

What if I can't find stock of T494D336M025AT?

You can fill out our help required form which you can use to request a quote for T494D336M025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay