T494C226K020AT Capacitors by KEMET

TANTALUM CAPACITOR 22UF 20V 0.4 OHM 0.1 6032-28 FULL REEL

Status: Unknown
Series: T494 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
7,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
-
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 20V
Tantalum Capacitor Case 2312 ^6032 Metric]
Product Range T494 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C

Alternative Descriptions

Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America
Capacitor Tant, 22Uf 20V, 0.4 Ohm, 0.1, 6032-28 | Newark Electronics
CAP, 22µF, 20V, 10% | element14
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T494C226K020AT?

Additional datasheets, footprints and schematics for T494C226K020AT are listed on our Part Details page. You can also find images and similar parts to T494C226K020AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T494C226K020AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494C226K020AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T494C226K020AT fall under?

The T494C226K020AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T494C226K020AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T494C226K020AT you can contact the distributor directly for product support, shipping queries etc.

Is the T494C226K020AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T494C226K020AT have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for T494C226K020AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T494C226K020AT often in real-time on the comparison pages.

What if I can't find stock of T494C226K020AT?

You can fill out our help required form which you can use to request a quote for T494C226K020AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay