T494C106K016AT KEMET Parts by KEMET

TANTALUM CAPACITOR 10UF 16V 10% 2312 FULL REEL

Status: Unknown
Series: T494 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
1,000
in stock
Buy Now
Logo for element14
element14
from US$0.38
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.44
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Tantalum Capacitor Case 2312 ^6032 Metric]
Product Range T494 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 10Uf, 16V, 10%, 2312, Full Reel | Newark Electronics
TANTALUM CAPACITOR, 10UF, 16V, 10%, 2312, FULL REEL | element14
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America
10uF Solid MnO2 Tantalum Capacitor, 16 V +/-10%, T494 Series | KEMET T494C106K016AT | RS Americas
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T494C106K016AT?

Additional datasheets, footprints and schematics for T494C106K016AT are listed on our Part Details page. You can also find images and similar parts to T494C106K016AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T494C106K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494C106K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T494C106K016AT fall under?

The T494C106K016AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T494C106K016AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T494C106K016AT you can contact the distributor directly for product support, shipping queries etc.

Is the T494C106K016AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T494C106K016AT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for T494C106K016AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T494C106K016AT often in real-time on the comparison pages.

What if I can't find stock of T494C106K016AT?

You can fill out our help required form which you can use to request a quote for T494C106K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay