Status: | Unknown |
---|---|
Series: | T494 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
500
in stock
|
Buy Now | |
element14
from US$0.73
|
500
in stock
|
Buy Now | |
Farnell
from US$0.63
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
153
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | T494 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America |
Cap, 1Uf, 50V, Tant, Case C Rohs Compliant: Yes |Kemet T494C105K050AT | Newark Electronics |
CAP, 1UF, 50V, TANT, CASE C | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
T494 SMT tantalum capacitor,1uF,50Vdc | RS |
1uF Solid MnO2 Tantalum Electrolytic Capacitor, 50 V dc +/-10%, T494 Series | KEMET T494C105K050AT | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T494C105K050AT?
Additional datasheets, footprints and schematics for T494C105K050AT are listed on our Part Details page. You can also find images and similar parts to T494C105K050AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T494C105K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494C105K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T494C105K050AT fall under?
The T494C105K050AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T494C105K050AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T494C105K050AT you can contact the distributor directly for product support, shipping queries etc.
Is the T494C105K050AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T494C105K050AT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for T494C105K050AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T494C105K050AT often in real-time on the comparison pages.
What if I can't find stock of T494C105K050AT?
You can fill out our help required form which you can use to request a quote for T494C105K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.