Status: | Unknown |
---|---|
Series: | T494 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T494 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, 4.7Uf, 10V, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
CAP, 4.7UF, 10V, TANT, CASE A | Farnell |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T494A475M010AT?
Additional datasheets, footprints and schematics for T494A475M010AT are listed on our Part Details page. You can also find images and similar parts to T494A475M010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T494A475M010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494A475M010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T494A475M010AT fall under?
The T494A475M010AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T494A475M010AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T494A475M010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T494A475M010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T494A475M010AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T494A475M010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T494A475M010AT often in real-time on the comparison pages.
What if I can't find stock of T494A475M010AT?
You can fill out our help required form which you can use to request a quote for T494A475M010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.