Status: | Unknown |
---|---|
Series: | T492 Series MIL?PRF?55365/8 |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | T492 Series MIL?PRF?55365/8 |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
10.0Uf 25.0V Rohs Compliant: No |Kemet T492D106K025BH | Newark Electronics |
Where can I find additional details, specifications and documents for a T492D106K025BH?
Additional datasheets, footprints and schematics for T492D106K025BH are listed on our Part Details page. You can also find images and similar parts to T492D106K025BH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T492D106K025BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T492D106K025BH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T492D106K025BH fall under?
The T492D106K025BH is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T492D106K025BH when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T492D106K025BH you can contact the distributor directly for product support, shipping queries etc.
Is the T492D106K025BH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T492D106K025BH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T492D106K025BH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T492D106K025BH often in real-time on the comparison pages.
What if I can't find stock of T492D106K025BH?
You can fill out our help required form which you can use to request a quote for T492D106K025BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.