Status: | Unknown |
---|---|
Series: | T492 Series MIL?PRF?55365/8 |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.68
|
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 15V |
Tantalum Capacitor Case | 2412 [6032 Metric] |
Product Range | T492 Series MIL?PRF?55365/8 |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 2.5ohm |
RoHS Compliant | No |
10.0Uf 15.0V Rohs Compliant: No |Kemet T492C106K015BH | Newark Electronics |
Where can I find additional details, specifications and documents for a T492C106K015BH?
Additional datasheets, footprints and schematics for T492C106K015BH are listed on our Part Details page. You can also find images and similar parts to T492C106K015BH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T492C106K015BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T492C106K015BH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T492C106K015BH fall under?
The T492C106K015BH is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T492C106K015BH when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T492C106K015BH you can contact the distributor directly for product support, shipping queries etc.
Is the T492C106K015BH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T492C106K015BH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T492C106K015BH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T492C106K015BH often in real-time on the comparison pages.
What if I can't find stock of T492C106K015BH?
You can fill out our help required form which you can use to request a quote for T492C106K015BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.