Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
3,735
in stock
|
Buy Now | |
element14
from US$1.37
|
3,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
734
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
633
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Reel Quantity | 500 |
CAP, 220µF, 16V, 10%, 2917, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitors Tantalum PCB 220uF SMD Tol 10% 16 VDC Case Size 7343 T491 Series | KEMET T491X227K016AT | RS Americas |
Tantalum Capacitor, 220Uf 16V 0.5 Ohm 10%, 7343-43 | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T491X227K016AT?
Additional datasheets, footprints and schematics for T491X227K016AT are listed on our Part Details page. You can also find images and similar parts to T491X227K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491X227K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491X227K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491X227K016AT fall under?
The T491X227K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491X227K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491X227K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491X227K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491X227K016AT have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Chip One Stop and TTI Europe have stock available or on a lead time for T491X227K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491X227K016AT often in real-time on the comparison pages.
What if I can't find stock of T491X227K016AT?
You can fill out our help required form which you can use to request a quote for T491X227K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.