Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
4,590
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
31,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
6,850
in stock
|
Buy Now | |
element14
from US$1.29
|
6,850
in stock
|
Buy Now | |
Farnell
from US$1.25
|
6,850
in stock
|
Buy Now | |
Avnet Asia
from US$1.10
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.74
|
852
in stock
|
Buy Now | |
Distrelec
from US$1.58
|
26
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Tantalum Capacitor, T491 Series, 100 F, 10%, 25 V, 2917 [7343 Metric], X Rohs Compliant: Yes |Kemet T491X107K025AT | Newark Electronics |
CAP, 100µF, 25V, 10%, 2917, REEL | element14 |
Capacitor Tantalum T491 Case X 25V 100uF | RS |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343 Metric] | Avnet Asia |
Capacitor: tantalum | Transfer Multisort Elektronik |
KEMET Tantalum Capacitor 100uF 25V 10% 300mOhm | Distrelec |
100uF Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, T491 Series | KEMET T491X107K025AT | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491X107K025AT?
Additional datasheets, footprints and schematics for T491X107K025AT are listed on our Part Details page. You can also find images and similar parts to T491X107K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491X107K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491X107K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491X107K025AT fall under?
The T491X107K025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491X107K025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491X107K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491X107K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491X107K025AT have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for T491X107K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491X107K025AT often in real-time on the comparison pages.
What if I can't find stock of T491X107K025AT?
You can fill out our help required form which you can use to request a quote for T491X107K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.