T491U156M010AT Capacitors by KEMET

CAPACITOR TANT, 15UF 10V, 1.8 OHM, 0.2, 6032-15

Status: Unknown
Series: T491 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.69


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.81
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 15µF
Voltage Rating 10V
Product Range T491 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 1.8ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 15Uf 10V, 1.8 Ohm, 0.2, 6032-15 | Newark Electronics
Cap Tant Solid 15uF 10V U CASE 20% (6 X 3.2 X 1.5mm) SMD 6032-15 1.8 Ohm 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T491U156M010AT?

Additional datasheets, footprints and schematics for T491U156M010AT are listed on our Part Details page. You can also find images and similar parts to T491U156M010AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T491U156M010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491U156M010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T491U156M010AT fall under?

The T491U156M010AT is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T491U156M010AT when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T491U156M010AT you can contact the distributor directly for product support, shipping queries etc.

Is the T491U156M010AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T491U156M010AT have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T491U156M010AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T491U156M010AT often in real-time on the comparison pages.

What if I can't find stock of T491U156M010AT?

You can fill out our help required form which you can use to request a quote for T491U156M010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay