Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 15ohm |
RoHS Compliant | Yes |
Capacitor Tant, 10Uf, 10V, 15 Ohm, 0.2, 3216-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a T491S106M010AT?
Additional datasheets, footprints and schematics for T491S106M010AT are listed on our Part Details page. You can also find images and similar parts to T491S106M010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491S106M010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491S106M010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491S106M010AT fall under?
The T491S106M010AT is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491S106M010AT when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491S106M010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491S106M010AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T491S106M010AT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T491S106M010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491S106M010AT often in real-time on the comparison pages.
What if I can't find stock of T491S106M010AT?
You can fill out our help required form which you can use to request a quote for T491S106M010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.