T491S106K010AT KEMET Parts by KEMET

CAP 10UF 10V TANT CASE S

Status: Unknown
Series: T491 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 10V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range T491 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 15ohm
Manufacturer Size Code S
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 10Uf, 10V, 15 Ohm, 0.1, 3216-12, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America
CAP, 10UF, 10V, TANT, CASE S | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T491S106K010AT?

Additional datasheets, footprints and schematics for T491S106K010AT are listed on our Part Details page. You can also find images and similar parts to T491S106K010AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T491S106K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491S106K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T491S106K010AT fall under?

The T491S106K010AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T491S106K010AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T491S106K010AT you can contact the distributor directly for product support, shipping queries etc.

Is the T491S106K010AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T491S106K010AT have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T491S106K010AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T491S106K010AT often in real-time on the comparison pages.

What if I can't find stock of T491S106K010AT?

You can fill out our help required form which you can use to request a quote for T491S106K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay