T491D336K035AT Capacitors by KEMET

CAP 33µF 35V 10% 2917

Status: Unknown
Series: T491 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Farnell
Farnell
from US$1.74
9,969
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.90
30,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.58
9,969
in stock
Buy Now
Logo for element14
element14
from US$2.09
9,969
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.79
3,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.80
2,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.15
1,137
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.93
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 35V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range T491 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.6ohm
Manufacturer Size Code D
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 10%
Capacitor Case Style 2917 [7343 Metric]
Capacitor Terminals SMD
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T491D336K035AT | Newark Electronics
CAP, 33µF, 35V, 10%, 2917 | element14
SMD Tantalum Cap 33µF 35V D Taped | Schukat Electronic
Capacitor: tantalum | Transfer Multisort Elektronik
Surface Mount Tantalum Capacitor, 33 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 33 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T491D336K035AT?

Additional datasheets, footprints and schematics for T491D336K035AT are listed on our Part Details page. You can also find images and similar parts to T491D336K035AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T491D336K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D336K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T491D336K035AT fall under?

The T491D336K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T491D336K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T491D336K035AT you can contact the distributor directly for product support, shipping queries etc.

Is the T491D336K035AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T491D336K035AT have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for T491D336K035AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T491D336K035AT often in real-time on the comparison pages.

What if I can't find stock of T491D336K035AT?

You can fill out our help required form which you can use to request a quote for T491D336K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay