Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Capacitance | 3.3µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Tantalum Capacitor, T491 Series, 3.3 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T491D335K050AT | Newark Electronics |
CAP, 3.3µF, 50V, 10%, 2917, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 3.3 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
3.3uF Solid MnO2 Tantalum Capacitor, 50 V +/-10%, T491 Series | KEMET T491D335K050AT | RS Americas |
Where can I find additional details, specifications and documents for a T491D335K050AT?
Additional datasheets, footprints and schematics for T491D335K050AT are listed on our Part Details page. You can also find images and similar parts to T491D335K050AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D335K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D335K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D335K050AT fall under?
The T491D335K050AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D335K050AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D335K050AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D335K050AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D335K050AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for T491D335K050AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D335K050AT often in real-time on the comparison pages.
What if I can't find stock of T491D335K050AT?
You can fill out our help required form which you can use to request a quote for T491D335K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.