Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 4.3mm |
External Length / Height | 2.8mm |
External Width | 7.3mm |
Leakage Current | 35.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 220µF, 16V, 10%, 2917 | Farnell |
ER 19C 1916 PIN PLUG | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491D227K016ZT?
Additional datasheets, footprints and schematics for T491D227K016ZT are listed on our Part Details page. You can also find images and similar parts to T491D227K016ZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D227K016ZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D227K016ZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D227K016ZT fall under?
The T491D227K016ZT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D227K016ZT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D227K016ZT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D227K016ZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D227K016ZT have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for T491D227K016ZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D227K016ZT often in real-time on the comparison pages.
What if I can't find stock of T491D227K016ZT?
You can fill out our help required form which you can use to request a quote for T491D227K016ZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.