Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.26 |
610
|
Buy Now | |
TTI Europe | US$0.28 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.27 |
2,805
|
Buy Now | |
element14 | US$0.38 |
1,000
|
Buy Now | |
Farnell | US$0.36 |
1,000
|
Buy Now | |
Newark Electronics | US$0.48 |
500
|
Buy Now | |
Distrelec | US$0.51 |
439
|
Buy Now | |
Avnet America | US$0.33 |
-
|
Buy Now | |
RS Americas | US$0.42 |
-
|
Buy Now | |
Avnet Asia | US$0.29 |
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 100µF, 6.3V, 10%, 2917, REEL | element14 |
Tant Cap 100uF 6.3V | RS |
Surface Mount Tantalum Capacitor, T491 Series, 100 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T491D107K006AT | Newark Electronics |
KEMET Tantalum Capacitor 100uF 6.3V 10% 800mOhm | Distrelec |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitors Tantalum PCB 100uF SMD Tol 10% 6.3 VDC Case Size 7343 T491 Series | KEMET T491D107K006AT | RS Americas |
Where can I find additional details, specifications and documents for a T491D107K006AT?
Additional datasheets, footprints and schematics for T491D107K006AT are listed on our Part Details page. You can also find images and similar parts to T491D107K006AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D107K006AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D107K006AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D107K006AT fall under?
The T491D107K006AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D107K006AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D107K006AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D107K006AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D107K006AT have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for T491D107K006AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D107K006AT often in real-time on the comparison pages.
What if I can't find stock of T491D107K006AT?
You can fill out our help required form which you can use to request a quote for T491D107K006AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.