T491C685M035AT KEMET Parts by KEMET

CAP 6.8UF 35V TANT CASE C

Status: Unknown
Series: T491 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 6.8µF
Voltage Rating 35V
Tantalum Capacitor Case 2412 [6032 Metric]
Product Range T491 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.8ohm
Manufacturer Size Code C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 6.8Uf 35V 1.8 Ohm 20%, 6032-28 | Newark Electronics
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, ± 20%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America
CAP, 6.8UF, 35V, TANT, CASE C | Farnell
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, � 20%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T491C685M035AT?

Additional datasheets, footprints and schematics for T491C685M035AT are listed on our Part Details page. You can also find images and similar parts to T491C685M035AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T491C685M035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491C685M035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T491C685M035AT fall under?

The T491C685M035AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T491C685M035AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T491C685M035AT you can contact the distributor directly for product support, shipping queries etc.

Is the T491C685M035AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T491C685M035AT have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for T491C685M035AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T491C685M035AT often in real-time on the comparison pages.

What if I can't find stock of T491C685M035AT?

You can fill out our help required form which you can use to request a quote for T491C685M035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay