Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,640
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
6,674
in stock
|
Buy Now | |
element14
from US$0.32
|
6,674
in stock
|
Buy Now | |
Farnell
from US$0.32
|
6,674
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
5,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,394
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
SMD Tantalum Cap. 4,7uF 35V C Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, T491 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kemet T491C475K035AT | Newark Electronics |
CAP, 4.7µF, 35V, 10%, 2312, SMD | element14 |
TANT CAP 4.7UF 35V | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitors Tantalum PCB 4.7uF SMD Tol 10% 35 VDC Case Size 6032 T491 Series | KEMET T491C475K035AT | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T491C475K035AT?
Additional datasheets, footprints and schematics for T491C475K035AT are listed on our Part Details page. You can also find images and similar parts to T491C475K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491C475K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491C475K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491C475K035AT fall under?
The T491C475K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491C475K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491C475K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491C475K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491C475K035AT have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for T491C475K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491C475K035AT often in real-time on the comparison pages.
What if I can't find stock of T491C475K035AT?
You can fill out our help required form which you can use to request a quote for T491C475K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.