Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
310
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,815
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,134
in stock
|
Buy Now | |
element14
from US$0.37
|
1,134
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,134
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America |
SMD Tantalum Cap. 33uF 16V C Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, T491 Series, 33 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kemet T491C336K016AT | Newark Electronics |
CAP, 33µF, 16V, 10%, 2312, SMD | element14 |
Capacitors Tantalum PCB 33uF SMD Tol 10% 16 VDC Case Size 6032 T491 Series | KEMET T491C336K016AT | RS Americas |
Tant Cap 33uF 16V | RS |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491C336K016AT?
Additional datasheets, footprints and schematics for T491C336K016AT are listed on our Part Details page. You can also find images and similar parts to T491C336K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491C336K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491C336K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491C336K016AT fall under?
The T491C336K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491C336K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491C336K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491C336K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491C336K016AT have stock available?
Authorised distributors including TTI Europe, Rutronik, Avnet America, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for T491C336K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491C336K016AT often in real-time on the comparison pages.
What if I can't find stock of T491C336K016AT?
You can fill out our help required form which you can use to request a quote for T491C336K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.