Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
1,454
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
2,000
in stock
|
Buy Now | |
element14
from US$0.33
|
1,454
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 47µF, 10V, 20% | element14 |
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 3528-21 | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
Capacitors Tantalum PCB 47uF Tol 20% SMD 10 VDC Case Size 3528 T494 Series | KEMET T491B476M010AT | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491B476M010AT?
Additional datasheets, footprints and schematics for T491B476M010AT are listed on our Part Details page. You can also find images and similar parts to T491B476M010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491B476M010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B476M010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491B476M010AT fall under?
The T491B476M010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491B476M010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491B476M010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491B476M010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491B476M010AT have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for T491B476M010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491B476M010AT often in real-time on the comparison pages.
What if I can't find stock of T491B476M010AT?
You can fill out our help required form which you can use to request a quote for T491B476M010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.