T491B476M006AT Capacitors by KEMET

CAPACITOR TANTALUM 47UF 6V 2 OHM 0.2 3528-21

Status: Unknown
Series: T491 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
12,150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
12,150
in stock
Buy Now
Logo for element14
element14
from US$0.17
12,150
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 6V
Tantalum Capacitor Case 1411 ^3528 Metric]
Product Range T491 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 2ohm

Alternative Descriptions

Cap, 47Îœf, 6.3V, 20% Rohs Compliant: Yes |Kemet T491B476M006AT | Newark Electronics
CAP, 47µF, 6.3V, 20% | element14
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T491B476M006AT?

Additional datasheets, footprints and schematics for T491B476M006AT are listed on our Part Details page. You can also find images and similar parts to T491B476M006AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T491B476M006AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B476M006AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T491B476M006AT fall under?

The T491B476M006AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T491B476M006AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T491B476M006AT you can contact the distributor directly for product support, shipping queries etc.

Is the T491B476M006AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T491B476M006AT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for T491B476M006AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T491B476M006AT often in real-time on the comparison pages.

What if I can't find stock of T491B476M006AT?

You can fill out our help required form which you can use to request a quote for T491B476M006AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay