Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,050
in stock
|
Buy Now | |
element14
from US$0.13
|
2,050
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 4.7µF, 10V, 20% | element14 |
Tantalum Capacitor, 4.7Uf 10V 3.5 Ohm 20%, 3528-21 | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, � 20%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 20%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
Capacitors Tantalum PCB 4.7uF SMD Tol 20% 10 VDC Case Size 3528 T494 Series | KEMET T491B475M010AT | RS Americas |
Where can I find additional details, specifications and documents for a T491B475M010AT?
Additional datasheets, footprints and schematics for T491B475M010AT are listed on our Part Details page. You can also find images and similar parts to T491B475M010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491B475M010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B475M010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491B475M010AT fall under?
The T491B475M010AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T491B475M010AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491B475M010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491B475M010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491B475M010AT have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet Abacus have stock available or on a lead time for T491B475M010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491B475M010AT often in real-time on the comparison pages.
What if I can't find stock of T491B475M010AT?
You can fill out our help required form which you can use to request a quote for T491B475M010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.