T491B106K016AT7280 Capacitors by KEMET

CAP, 10UF, 16V, TANT, CASE B

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Cap, 10Uf, 16V, Tant, Case B | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T491B106K016AT7280?

Additional datasheets, footprints and schematics for T491B106K016AT7280 are listed on our Part Details page. You can also find images and similar parts to T491B106K016AT7280 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T491B106K016AT7280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B106K016AT7280 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T491B106K016AT7280 fall under?

The T491B106K016AT7280 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T491B106K016AT7280 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T491B106K016AT7280 you can contact the distributor directly for product support, shipping queries etc.

Is the T491B106K016AT7280 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T491B106K016AT7280 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for T491B106K016AT7280.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T491B106K016AT7280 often in real-time on the comparison pages.

What if I can't find stock of T491B106K016AT7280?

You can fill out our help required form which you can use to request a quote for T491B106K016AT7280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay