Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,090
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
18,860
in stock
|
Buy Now | |
element14
from US$0.11
|
16,175
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,175
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
7,867
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,471
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,905
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor, 1Uf, 16V, 10 Ohm, 0.2, 3216-18 | Newark Electronics |
CAP, 1µF, 16V, 20% | element14 |
Capacitors Tantalum PCB 1uF SMD Tol 20% 16 VDC Case Size 3216 T491 Series | KEMET T491A105M016AT | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 16 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
T491 SMT tant cap, case A, 16V 1uF | RS |
Surface Mount Tantalum Capacitor, 1 uF, 16 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491A105M016AT?
Additional datasheets, footprints and schematics for T491A105M016AT are listed on our Part Details page. You can also find images and similar parts to T491A105M016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A105M016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A105M016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A105M016AT fall under?
The T491A105M016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A105M016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A105M016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A105M016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A105M016AT have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for T491A105M016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A105M016AT often in real-time on the comparison pages.
What if I can't find stock of T491A105M016AT?
You can fill out our help required form which you can use to request a quote for T491A105M016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.