Status: | Unknown |
---|---|
Series: | T490 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T490 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 100µF, 4V, 20% | Farnell |
Capacitor, Tant, 100Uf, 4V, 1206 | Newark Electronics |
KEMET Tantalum Capacitor 150uF 4V 20% | Distrelec |
Where can I find additional details, specifications and documents for a T490A107M004ATE500?
Additional datasheets, footprints and schematics for T490A107M004ATE500 are listed on our Part Details page. You can also find images and similar parts to T490A107M004ATE500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T490A107M004ATE500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T490A107M004ATE500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T490A107M004ATE500 fall under?
The T490A107M004ATE500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T490A107M004ATE500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T490A107M004ATE500 you can contact the distributor directly for product support, shipping queries etc.
Is the T490A107M004ATE500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T490A107M004ATE500 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Distrelec have stock available or on a lead time for T490A107M004ATE500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T490A107M004ATE500 often in real-time on the comparison pages.
What if I can't find stock of T490A107M004ATE500?
You can fill out our help required form which you can use to request a quote for T490A107M004ATE500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.