Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Push-In Terminal |
---|---|
For Use With | 0.042in Diameter Hole Breadboard & Prototype Boards |
SVHC | No SVHC (15-Jan-2019) |
Vector Electronics T42-1/C Push Input Terminal 2.41mm | Jameco Electronics |
Pcb Terminal, Push-In, 100Pcs | Newark Electronics |
PCB TERMINAL, PUSH-IN, 100PCS | element14 |
Terminal, 0.042 in., 0.025 in., 0.032, 0.034 in., Push-In, T42-1 | Vector Electronics & Technology T42-1/C | RS Americas |
PUSH-IN TERMINAL, BREADBOARD & PROTOTYPE | Farnell |
Where can I find additional details, specifications and documents for a T42-1/C?
Additional datasheets, footprints and schematics for T42-1/C are listed on our Part Details page. You can also find images and similar parts to T42-1/C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T42-1/C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T42-1/C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T42-1/C fall under?
The T42-1/C is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to T42-1/C when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T42-1/C you can contact the distributor directly for product support, shipping queries etc.
Is the T42-1/C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T42-1/C have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for T42-1/C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T42-1/C often in real-time on the comparison pages.
What if I can't find stock of T42-1/C?
You can fill out our help required form which you can use to request a quote for T42-1/C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.