Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.49
|
50
in stock
|
Buy Now | |
TE Store
from US$20.65
|
175
in stock
|
Buy Now | |
RS
from US$14.75
|
75
in stock
|
Buy Now | |
element14
from US$9.62
|
50
in stock
|
Buy Now | |
RS Americas
from US$11.58
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$9.27
|
5
in stock
|
Buy Now | |
Future Electronics
from US$8.67
|
-
|
Buy Now | |
Avnet America
from US$8.47
|
-
|
Buy Now | |
Avnet Asia
from US$8.10
|
-
|
Buy Now | |
TTI Europe
from US$8.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (15-Jan-2018) |
M12 R/A F PNL STAMPED PIN A-CODE 5P SHLD Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 4 A Wire-to-Board 5 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4145035051-001 | Internal Number: T4145035051-001 | TE Connectivity | TE Store |
M12 R/A F PNL STAMPED PIN A-CODE 5P SHLD | RS |
SENSOR CONN, M12, R/A, RCPT, 5POS, PANEL | element14 |
Connector, Circular, M12, R/A, F PNL, Stamped, Pin, A-Code, 5P, Shld | TE Connectivity T4145035051-001 | RS Americas |
Sensor Conn, M12, R/A Rcpt, 5Pos, Pcb | Newark Electronics |
Conn M12 Circular SKT 5 POS Solder RA Panel Mount 5 Terminal 1 Port | Avnet America |
M12 R/A F PNL STAMPED PIN A-CO | TTI Europe |
Where can I find additional details, specifications and documents for a T4145035051-001?
Additional datasheets, footprints and schematics for T4145035051-001 are listed on our Part Details page. You can also find images and similar parts to T4145035051-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4145035051-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4145035051-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4145035051-001 fall under?
The T4145035051-001 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4145035051-001 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4145035051-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4145035051-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4145035051-001 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and RS Americas have stock available or on a lead time for T4145035051-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4145035051-001 often in real-time on the comparison pages.
What if I can't find stock of T4145035051-001?
You can fill out our help required form which you can use to request a quote for T4145035051-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.