T4110411051-000 Part Information

Details for T4110411051-000 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range -
Sensor Connector Size M12
Gender Receptacle
No. of Contacts 5Contacts
Sensor Contact Type Screw Socket
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67
Connector Coding B Coded
Connector Body Material Brass Body
Contact Material Bronze
Contact Plating Gold
Current Rating 4A
Voltage Rating 60V
SVHC No SVHC (15-Jan-2018)

Alternative Part Descriptions

  • SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes | Newark Electronics
  • M12 F, 5P GOLD, B_CODE S SHIELDED PG7 | Avnet America
  • Plug; M12; PIN: 5; female; B code-Profibus; for cable; IP67; 60V; 4A | Transfer Multisort Elektronik
  • M12 F, 5P GOLD, B_CODE S SHIELDED PG7 | Allied Electronics & Automation
  • M12 F, 5P GOLD, B_CODE S SHIELDED PG7 | Avnet Europe
  • M12 F, 5P GOLD, B_CODE S SHIELDED PG7 Connector System: Wire-to-Wire Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 5 Wire & Cable | Standard Circular Connector | Part Number: T4110411051-000 | Internal Number: T4110411051-000 | TE Connectivity | TE Store
  • M12 F, 5P GOLD, B CODE S SHIEL | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4110411051-000?

Additional datasheets, footprints and schematics for T4110411051-000 are listed in our Part Details tab. You can also find the T4110411051-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4110411051-000 in the Pricing & Inventory tab next to part details. You can view T4110411051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4110411051-000 fall under?

The T4110411051-000 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to T4110411051-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4110411051-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T4110411051-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4110411051-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for T4110411051-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4110411051-000 often in real-time on the comparison pages.

What if I can't find stock of T4110411051-000?

You can fill out our help required form which you can use to request a quote for T4110411051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for T4110411051-000

Loading...
Loading Results for T4110411051-000