Status: | Active |
---|---|
Series: | T410 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
555
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,646
in stock
|
Buy Now | |
element14
from US$0.50
|
8,602
in stock
|
Buy Now | |
Farnell
from US$0.48
|
8,602
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
8,250
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
130
in stock
|
Buy Now | |
Avnet Silica
-
|
7,950
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac,600 V,10 Ma,4 A,30 A,15 Ma,1.3 V Rohs Compliant: Yes |Stmicroelectronics T410-600B | Newark Electronics |
TRIAC, 4A, 600V, DPAK | element14 |
T410 Series 600 Vdrm 4 A Logic Level Triac AC Switch Surface Mount - TO-252 | Future Electronics |
Thyristor Triac 4A 600V DPAK | RS |
SMD-Triac 4A 600V 10mA DPAK | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 31A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a T410-600B?
Additional datasheets, footprints and schematics for T410-600B are listed on our Part Details page. You can also find images and similar parts to T410-600B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T410-600B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T410-600B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T410-600B fall under?
The T410-600B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T410-600B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T410-600B you can contact the distributor directly for product support, shipping queries etc.
Is the T410-600B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T410-600B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for T410-600B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T410-600B often in real-time on the comparison pages.
What if I can't find stock of T410-600B?
You can fill out our help required form which you can use to request a quote for T410-600B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.