Status: | Active |
---|---|
Series: | T405 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
336
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
49
in stock
|
Buy Now | |
Avnet Silica
-
|
13,125
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Transfer Multisort Elektronik |
ST Triac, 600V, 4A, TO-251 | Distrelec |
Logic level triac,T405-600H 4A 600V | RS |
Thyristor TRIAC 600V 31A 3-Pin(3+Tab) IPAK Tube | Avnet Silica |
T405 Series 600 Vdrm 4 A Flange Mount Logic Level Triac AC Switch - IPAK | Future Electronics |
Triac, 4A 600V I-PAK | element14 |
TRIAC, 4A, 600V, IPAK | Farnell |
Thyristor |Stmicroelectronics T405-600H | Newark Electronics |
Where can I find additional details, specifications and documents for a T405-600H?
Additional datasheets, footprints and schematics for T405-600H are listed on our Part Details page. You can also find images and similar parts to T405-600H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T405-600H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T405-600H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T405-600H fall under?
The T405-600H is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T405-600H when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T405-600H you can contact the distributor directly for product support, shipping queries etc.
Is the T405-600H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T405-600H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Avnet Silica and EBV Elektronik have stock available or on a lead time for T405-600H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T405-600H often in real-time on the comparison pages.
What if I can't find stock of T405-600H?
You can fill out our help required form which you can use to request a quote for T405-600H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.