Status: | Unknown |
---|---|
Series: | T4 Series |
RoHS: | Unknown |
No. of Axes | - |
---|---|
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
No. of Switch Positions | 4 Position |
Switch Terminals | Solder |
Lever Travel | - |
Handle Style | - |
Rotation Electrical Angle | - |
Product Range | T4 Series |
SVHC | No SVHC (20-Jun-2016) |
Contact Current Rating | 1A |
Dielectric Strength VDC | 1050V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Switch Mounting | Panel |
SWITCH, 4WAY | element14 |
Switch,4way,castle trim,threaded case | RS |
Where can I find additional details, specifications and documents for a T4-0122?
Additional datasheets, footprints and schematics for T4-0122 are listed on our Part Details page. You can also find images and similar parts to T4-0122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4-0122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4-0122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4-0122 fall under?
The T4-0122 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T4-0122 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4-0122 you can contact the distributor directly for product support, shipping queries etc.
Is the T4-0122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4-0122 have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for T4-0122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4-0122 often in real-time on the comparison pages.
What if I can't find stock of T4-0122?
You can fill out our help required form which you can use to request a quote for T4-0122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.