Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.32
Lamp Base Type | - |
---|---|
LED Color | - |
CCT | - |
Dimmable | - |
Beam Angle | - |
Equivalent Wattage | - |
Luminous Flux | - |
Power Rating | 15W |
Supply Voltage | - |
Energy Rating | - |
External Length | - |
External Diameter | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 22mm |
External Width - Metric | 111mm |
External Depth - Metric | 57mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.87" |
External Width - Imperial | 4.37" |
External Depth - Imperial | 2.24" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 22mm |
External Length / Height | 111mm |
External Width | 57mm |
Material | ABS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 24.89mm |
External Width - Metric | 111mm |
External Depth - Metric | 57mm |
Body Color | Black |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Plastic, Black | Newark Electronics |
BOX, ABS, BLACK, 111X57X22MM | element14 |
Where can I find additional details, specifications and documents for a T4?
Additional datasheets, footprints and schematics for T4 are listed on our Part Details page. You can also find images and similar parts to T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4 fall under?
The T4 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to T4 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4 you can contact the distributor directly for product support, shipping queries etc.
Is the T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4 often in real-time on the comparison pages.
What if I can't find stock of T4?
You can fill out our help required form which you can use to request a quote for T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.