Status: | Unknown |
---|---|
Series: | T370 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | T370 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
ESR | 2.5ohm |
RoHS Compliant | No |
Cap Tant Solid 10uF 25V 20% (5.84 X 3.3 X 7.87mm) Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a T370E106M025AS?
Additional datasheets, footprints and schematics for T370E106M025AS are listed on our Part Details page. You can also find images and similar parts to T370E106M025AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T370E106M025AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T370E106M025AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T370E106M025AS fall under?
The T370E106M025AS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T370E106M025AS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T370E106M025AS you can contact the distributor directly for product support, shipping queries etc.
Is the T370E106M025AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T370E106M025AS have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for T370E106M025AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T370E106M025AS often in real-time on the comparison pages.
What if I can't find stock of T370E106M025AS?
You can fill out our help required form which you can use to request a quote for T370E106M025AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.