T356J107K010AT Capacitors by KEMET

CAP 100µF 10V 10%

Status: Unknown
Series: T35X Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.39

Distributor Stock
Logo for RS
RS
from US$6.39
130
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.62
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.70
-
Buy Now
Logo for element14
element14
from US$8.01
-
Buy Now
Logo for Farnell
Farnell
from US$7.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 10V
Product Range T35X Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1ohm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

T356 radial tantalum capacitor,10V 100uF | RS
100uF Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, T356 Series | KEMET T356J107K010AT | RS Americas
Tantalum Capacitor, Polar, T356 Series, 100 F, 10%, 10 V, Radial Leaded, 5.08 Mm Rohs Compliant: Yes |Kemet T356J107K010AT | Newark Electronics
Tantalum Capacitor, 100 uF, 10 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Capacitance:100µF | element14
CAP, 100µF, 10V, 10% | Farnell
Tantalum Capacitor, 100 uF, 10 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356J107K010AT?

Additional datasheets, footprints and schematics for T356J107K010AT are listed on our Part Details page. You can also find images and similar parts to T356J107K010AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356J107K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356J107K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356J107K010AT fall under?

The T356J107K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356J107K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356J107K010AT you can contact the distributor directly for product support, shipping queries etc.

Is the T356J107K010AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T356J107K010AT have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for T356J107K010AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356J107K010AT often in real-time on the comparison pages.

What if I can't find stock of T356J107K010AT?

You can fill out our help required form which you can use to request a quote for T356J107K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay